Status: | Active |
---|---|
Series: | PD70101 |
RoHS: | Compliant |
Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.06
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.66
|
4,475
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
element14
from US$2.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.3af Type 1 compliant |
Less than 10 µA (typical) offset current during detection |
Signature resistor is disconnected upon detection |
Programmable classification setting with a single resistor |
Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit |
Power off DC-DC input capacitor discharge |
100 kHz to 500 kHz adjustable DC-DC switching frequency |
DC-DC frequency can be synchronized to external clock |
Supports low power mode operation for higher efficiency |
Up to 50% duty cycle |
Soft-start circuit to control the output voltage rise time |
Two out-of-phase driver stages for efficient synchronous rectification or active clamp |
PoE Port Input UVLO with programmable threshold and hysteresis |
Internal differential amplifier simplifying non-isolated step down converter |
Over load and short circuit protection |
32-pin, 5mm × 5mm QFN |
MSL3, RoHS compliant |
Product Type | PD IC |
---|---|
Standards Supported | IEEE 802.3af |
IC Type | PD front end + PWM controller |
POE Type | AF Type 1 |
PoE Class | 1-3 |
Output Power | 15.4W |
Maximum Current | 0.45A |
Maximum Channel Resistance | 0.6 Ohm |
Operating Temperature (C) | –40 to 85 |
Temperature Grade | Industrial |
Integrated PWM Controller | Yes |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
PD70101/PD70201 Datasheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.079 |
Shipping Weight (kg) | 0.0 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | NiPdAu |
IEEE802.2af PoE PD Front end with PWM | Microchip Technology |
Ieee802.2Af Poe Pd Front End With Pwm 32 Vqfn 5X5X1.0Mm T/R Rohs Compliant: Yes |Microchip PD70101ILQ-TR | Newark Electronics |
. | Future Electronics |
Power Over Ethernet PD Controller 32-Pin QFN EP T/R | Avnet America |
POE PD CONTROLLER, IEEE802.3AF, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a PD70101ILQ-TR?
Additional datasheets, footprints and schematics for PD70101ILQ-TR are listed on our Part Details page. You can also find images and similar parts to PD70101ILQ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD70101ILQ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD70101ILQ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD70101ILQ-TR fall under?
The PD70101ILQ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD70101ILQ-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD70101ILQ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD70101ILQ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD70101ILQ-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for PD70101ILQ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD70101ILQ-TR often in real-time on the comparison pages.
What if I can't find stock of PD70101ILQ-TR?
You can fill out our help required form which you can use to request a quote for PD70101ILQ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.