Status: | Active |
---|---|
Series: | PD69204T4 |
RoHS: | Compliant |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.94
|
1,556
in stock
|
Buy Now | |
Newark Electronics
from US$7.29
|
1,556
in stock
|
Buy Now | |
element14
from US$6.68
|
1,556
in stock
|
Buy Now | |
Microchip Technology
from US$5.20
|
500
in stock
|
Buy Now | |
Future Electronics
from US$6.19
|
-
|
Buy Now | |
Avnet America
from US$7.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 independent PoE channels |
Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt |
Supports three and six event classification based on PoH |
Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) |
Supports pre-standard PD detection |
Single DC voltage input (32V to 57V), built in 3.3V and 5V regulators, input voltage out of range protection |
Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring |
Low power dissipation (0.1 Ohm sense resistor and 0.2 Ohm MOSFET Rdson per channel) |
4 x direct address configuration pins |
Continuous port monitoring and system data |
Configurable load current setting |
Power soft start mechanism |
Voltage monitoring / protection |
Internal power on reset |
Can be cascaded to up to 12 PoE devices (96 ports) |
Programmable threshold temperature alarm limit |
PD69208T4: 56-pin, 8 x 8mm QFN |
MSL3, RoHS compliant |
Product Type | PSE Manager |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE, PoH |
Ports | 4 |
2-Pair Power | 47.5W |
4-Pair Power | 95W |
Maximum Current | 0.94A |
PoE Class (0-8) | 0-8 |
PoE Type (1-4) | 1-4 |
FETs | Internal 0.2Ω |
Sense Resistor | Internal 0.1Ω |
Operating Temperature | –40 to 85 |
PoE Controller | PD69200 / PD69210 / Marvell ISSR |
Temperature Grade | Industrial |
Pins | Packaging | 56 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2000) |
Application Notes |
---|
AN3361-Designing an IEEE 802.3af-at-bt PoE System Based on PD692x0 and PD69208 |
AN3979-Implementing Perpetual and Fast PoE |
User Guides |
---|
PD-IM-7604-4MH and PD-IM-7604-4T4H User Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1893 |
Shipping Weight (kg) | 0.46 |
Lead Count | 56 |
Package Type | VQFN |
Package Width or Size | 8x8x1.0mm |
Soldering Composition | NiPdAu |
4-Port Pse Poe Manager And Controller Rohs Compliant: Yes |Microchip PD69204T4ILQ-TR-LE | Newark Electronics |
4-PORT PSE POE MANAGER AND CONTROLLER | element14 |
IEEE 802.3at/bt Type4/PoH4 ports,Fully Integrated PSE Manager,Industrial Tmp | Microchip Technology |
/ Ethernet and PoE Solutions | Future Electronics |
Power Over Ethernet Controller - PoE 32V to 57V 90W 56-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD69204T4ILQ-TR-LE?
Additional datasheets, footprints and schematics for PD69204T4ILQ-TR-LE are listed on our Part Details page. You can also find images and similar parts to PD69204T4ILQ-TR-LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD69204T4ILQ-TR-LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD69204T4ILQ-TR-LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD69204T4ILQ-TR-LE fall under?
The PD69204T4ILQ-TR-LE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD69204T4ILQ-TR-LE when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD69204T4ILQ-TR-LE you can contact the distributor directly for product support, shipping queries etc.
Is the PD69204T4ILQ-TR-LE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD69204T4ILQ-TR-LE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for PD69204T4ILQ-TR-LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD69204T4ILQ-TR-LE often in real-time on the comparison pages.
What if I can't find stock of PD69204T4ILQ-TR-LE?
You can fill out our help required form which you can use to request a quote for PD69204T4ILQ-TR-LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.