Status: | Active |
---|---|
Series: | PD70200 |
RoHS: | Compliant |
In addition, the devices have a discharge mechanism for a DC / DC input capacitor, ensuring quick redetection capability in case the RJ-45 plug is disconnected and reconnected within a short time span. The PD70200 IC design specifically supports IEEE 802.3at Type 2 standard, including two events classification detection that enables the PD to distinguish whether the connected power source equipment (PSE) is IEEE 802.3at or IEEE 802.3af based. The PD70200 IC is designed to support 4 pair applications for PDs that require higher power.
Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
6,164
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
6,164
in stock
|
Buy Now | |
element14
from US$1.78
|
6,164
in stock
|
Buy Now | |
Microchip Technology
from US$1.39
|
476
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$2.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Designed to support IEEE 802.3at Type 2 standard |
PD detection & programmable classification signature |
Two-events classification flag |
Signature resistor disconnection after detection |
Integrated 0.6O isolating switch and inrush current limiter |
4-pairs support with a single PD70200 IC for up to 48W |
4-pairs support with two PD70200 ICs for up to 96W |
Less than 10 µA offset current during detection |
Single DC voltage input (37V – 57V) |
Wide operating temperature range: -40°C to 85°C |
On-chip thermal protection |
12-pin 3mm × 4mm package |
MSL3, RoHS compliant |
Product Type | PD IC |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, dual-IEEE 802.3at |
IC Type | PD front end |
POE Type | AT Type 2 |
PoE Class | 1-4 |
Output Power | 47W |
Maximum Current | 1.2A |
Maximum Channel Resistance | 0.6 Ohm |
Operating Temperature (C) | –40 to 85 |
Temperature Grade | Industrial |
Integrated PWM Controller | No |
Pins | Packaging | 12 | VDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.0 |
Lead Count | 12 |
Package Type | VDFN |
Package Width or Size | 4x3x1.0mm |
Soldering Composition | Matte Tin |
Poe Pd Front End, -40 To 85Deg C Rohs Compliant: Yes |Microchip PD70200ILD-TR | Newark Electronics |
POE PD FRONT END, -40 TO 85DEG C | element14 |
IEEE802.3at PoE PD Front End | Microchip Technology |
PD70200 Series 57 V 50 Ohm Surface Mount Current Limit Switch - DFN-12 | Future Electronics |
IEEE 802.3at/at PD Front End IC 12-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD70200ILD-TR?
Additional datasheets, footprints and schematics for PD70200ILD-TR are listed on our Part Details page. You can also find images and similar parts to PD70200ILD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD70200ILD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD70200ILD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD70200ILD-TR fall under?
The PD70200ILD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD70200ILD-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD70200ILD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD70200ILD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD70200ILD-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for PD70200ILD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD70200ILD-TR often in real-time on the comparison pages.
What if I can't find stock of PD70200ILD-TR?
You can fill out our help required form which you can use to request a quote for PD70200ILD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.