Power-over-Ethernet - POE Controllers
Parts from Power-over-Ethernet - POE Controllers Category
POE CTRL, 275KHZ, -40 TO 85DEG C; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
POWER OVER ENET, 215KHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
PSE CONTROLLER, 8PORT, 57V, QFN-40; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:3.6V; Output Current:-; UVLO:25V; Controller IC Case Style:QFN; No. of Pins:40Pins; No. of Channels:8Channels RoHS Compliant: Yes
POE PD CTRL, 80V, NSOIC-8; PoE Standard:IEEE 802.3af; PoE Controller Type:PD Controller; Input Voltage:67V; Output Current:500mA; UVLO:38.6V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; No. of Channels:1Channels; Frequency:- RoHS Compliant: Yes
POE PD CTRL, 60V, TDFN-10; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PD Controller; Input Voltage:60V; Output Current:800mA; UVLO:38.6V; Controller IC Case Style:-; No. of Pins:10Pins; No. of Channels:1Channels RoHS Compliant: Yes
PSE CONTROLLER, 1PORT, 60V, TQFN-28; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:60V; Output Current:-; UVLO:28.5V; Controller IC Case Style:TQFN; No. of Pins:28Pins; Power Max:40W; MSL:- RoHS Compliant: Yes
POE & PSE CONTROLLER, QUAD, 60V, TQFN-28; Input Voltage:60V; Output Current:-; UVLO:28.5V; Controller IC Case Style:TQFN; No. of Pins:28Pins; Duty Cycle (%):-; Frequency:25kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
POE PD CTRL, 60V, TQFN-32; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:60V; Output Current:-; UVLO:29V; Controller IC Case Style:TQFN; No. of Pins:32Pins; No. of Channels:4Channels RoHS Compliant: Yes
POE PD CTRL, 60V, TQFN-32; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:60V; Output Current:-; UVLO:29V; Controller IC Case Style:TQFN; No. of Pins:32Pins; No. of Channels:4Channels RoHS Compliant: Yes
POE PD CTRL, 60V, TQFN-28; PoE Standard:IEEE 802.3af, 802.3at; PoE Controller Type:PSE Controller; Input Voltage:60V; Output Current:-; UVLO:28.5V; Controller IC Case Style:TQFN; No. of Pins:28Pins; No. of Channels:1Channels RoHS Compliant: Yes
POE CTRL, 350KHZ, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:32V; Controller IC Case Style:QFN; No. of Pins:20Pins; Duty Cycle (%):50%; Frequency:350kHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
POE CTRL, -40 TO 85DEG C; Input Voltage:50V; Output Current:-; UVLO:42V; Controller IC Case Style:QFN; No. of Pins:11Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
POE CONTROLLER, -40 TO 85DEG C; Input Voltage:-; Output Current:-; UVLO:4.2V; Controller IC Case Style:TQFN-EP; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PSE CTRL, 4-CH, 60V, 400KHZ, TQFN-32; Input Voltage:60V; Output Current:-; UVLO:2V; Controller IC Case Style:TQFN; No. of Pins:32Pins; Duty Cycle (%):-; Frequency:400kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
POE CONTROLLER, 60V, 430KHZ, TQFN-16; Input Voltage:60V; Output Current:-; UVLO:35.7V; Controller IC Case Style:TQFN; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:430kHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:11.5V; Output Current:800mA; UVLO:31.5V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Duty Cycle (%):80%; Frequency:440kHz; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
POE/PD CONTROLLER, -40 TO 85DEG C; Input Voltage:57V; Output Current:2A; UVLO:33.5V; Controller IC Case Style:VFQFPN; No. of Pins:43Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:31V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
POE/PD INTERFACE CTRL, -40 TO 85DEG C; Input Voltage:57V; Output Current:-; UVLO:-; Controller IC Case Style:DFN; No. of Pins:10Pins; Duty Cycle (%):-; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes