Status: | Active |
---|---|
Series: | NCP1092 |
RoHS: | Compliant |
Fully supports IEEE 802.3af specifications - Allows for up to 15W of power - Certified interoperability between PoE devices |
500 mA operational current limit |
Industrial temperature range 40°C to 85°C with full operation up to 125°C junction temperature |
Vertical N-Channel DMOS pass switch offers the robustness of discrete MOSFETs |
Benefits |
---|
Broad compatibility with power sourcing equipment |
Headroom above the IEEE 802.3af power limitation |
Extended operational range |
More durable than most integrated products |
Applications |
---|
Wireless access points |
IP camera |
WiFi |
End Products |
---|
Voice over IP products |
WiMax |
Motor control |
Description | NCP1092 |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 57 |
Package Type | SOIC-8 |
POE/PD INTERFACE CTRL, -40 TO 85DEG C | element14 |
Power over Ethernet Powered Device SOIC8 | RS |
Controller, Poe-Pd Interface, Integrated, With Vaux Support/Reel |Onsemi NCP1092DRG | Newark Electronics |
Integrated IEEE 802.3af PoE-PD Interface Controller 8-Pin SOIC T/R | Avnet America |
NCP1092DRG, Power Management IC, 5mA, 57 V, Interface Controller, 8-Pin, SOIC | ON Semiconductor NCP1092DRG | RS Americas |
Where can I find additional details, specifications and documents for a NCP1092DRG?
Additional datasheets, footprints and schematics for NCP1092DRG are listed on our Part Details page. You can also find images and similar parts to NCP1092DRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1092DRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1092DRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1092DRG fall under?
The NCP1092DRG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1092DRG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1092DRG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1092DRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1092DRG have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for NCP1092DRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1092DRG often in real-time on the comparison pages.
What if I can't find stock of NCP1092DRG?
You can fill out our help required form which you can use to request a quote for NCP1092DRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.