Status: | Active |
---|---|
Series: | MAX5971A |
RoHS: | Unknown |
IEEE 802.3af/at Compliant |
Up to 40W for Single-Port PSE Applications |
Integrated 0.5Ω Power MOSFET and Sense Resistor |
PD Detection and Classification |
Programmable Current Limit for Class 5 PDs |
High-Capacitance Detection for Legacy Devices |
Supports Both DC and AC Load Removal Detections |
Current Foldback and Duty Cycle-Controlled Current Limit |
LED Indicator for Port Status |
Direct Fast-Shutdown Control Capability |
Space-Saving, 28-Pin TQFN (5mm x 5mm) Package |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
High Power Mode | Yes |
# Channels | 1 |
Port Current Readout | No |
Load Disconnect | AC/DCDC |
Package/Pins | TQFN/28 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 5.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | 28.5V |
Controller IC Case Style | TQFN |
No. of Pins | 28Pins |
Duty Cycle (%) | - |
Frequency | 25kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
POE & PSE CONTROLLER, 1PORT, 60V, TQFN28 | element14 |
Single-Port, 40W, IEEE 802.3af | Analog Devices |
Pse Controller, 1Port, 60V, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5971AETI+T ?
Additional datasheets, footprints and schematics for MAX5971AETI+T are listed on our Part Details page. You can also find images and similar parts to MAX5971AETI+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5971AETI+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5971AETI+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5971AETI+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5971AETI+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5971AETI+T have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX5971AETI+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5971AETI+T often in real-time on the comparison pages.
What if I can't find stock of MAX5971AETI+T ?
You can fill out our help required form which you can use to request a quote for MAX5971AETI+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.