Status: | Active |
---|---|
Series: | NCP1094 |
RoHS: | Compliant |
Fully supports IEEE 802.3af/at specifications - Allows for up to 30W of power - Certified interoperability between PoE devices |
Overtemperature protection |
Industrial temperature range 40C to 85C with full operation up to 125C junction temperature |
Benefits |
---|
Full compatibility with other PoE systems |
High reliabilty |
Extended operating range |
Applications |
---|
Voice over IP |
IP camera |
End Products |
---|
Wireless access points |
WiMax |
Description | NCP1094 |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 57 |
Package Type | DFN-10 |
Ieee802.3At Poe-Pd Interface Controller/Reel |Onsemi NCP1094MNRG | Newark Electronics |
POE/PD INTERFACE CTRL, -40 TO 85DEG C | element14 |
Power Over Ethernet (POE) Controller, 57 V, 5 mA, IEEE 802.3af/at, 31 V UVLO, 10 Pins, DFN-EP | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP1094MNRG?
Additional datasheets, footprints and schematics for NCP1094MNRG are listed on our Part Details page. You can also find images and similar parts to NCP1094MNRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1094MNRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1094MNRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1094MNRG fall under?
The NCP1094MNRG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1094MNRG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1094MNRG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1094MNRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1094MNRG have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for NCP1094MNRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1094MNRG often in real-time on the comparison pages.
What if I can't find stock of NCP1094MNRG?
You can fill out our help required form which you can use to request a quote for NCP1094MNRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.