Status: | Active |
---|---|
Series: | MAX5980 |
RoHS: | Unknown |
IEEE 802.3at/af Compliant |
0.25Ω Current-Sensing Resistor |
Up to 70W per Port for PSE Applications |
9-Bit Port Current and Voltage Monitoring |
I²C-Compatible, 3-Wire Serial Interface |
Supports Single-Supply Operation |
High-Capacitance Detection for Legacy Devices |
Supports DC Load-Removal Detections |
Space-Saving, 32-Pin TQFN (5mm x 5mm) Power Package |
Compliance | IEEE 802.3afIEEE 802.3at |
---|---|
High Power Mode | Yes |
# Channels | 4 |
Port Current Readout | I2C |
Load Disconnect | DC |
Program-mability | I2C |
Package/Pins | TQFN/32 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 7.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PoE Standard | IEEE 802.3af, 802.3at |
---|---|
PoE Controller Type | PSE Controller |
Input Voltage | 60V |
UVLO | 29V |
Controller IC Case Style | TQFN |
No. of Pins | 32Pins |
No. of Channels | 4Channels |
RoHS Compliant | Yes |
Quad, IEEE 802.3at/af PSE Cont | Analog Devices |
Poe Pd Ctrl, 60V, Tqfn-32 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX5980GTJ+ ?
Additional datasheets, footprints and schematics for MAX5980GTJ+ are listed on our Part Details page. You can also find images and similar parts to MAX5980GTJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5980GTJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5980GTJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5980GTJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5980GTJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5980GTJ+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX5980GTJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5980GTJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX5980GTJ+ ?
You can fill out our help required form which you can use to request a quote for MAX5980GTJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.