Status: | Active |
---|---|
Series: | PD70201 |
RoHS: | Compliant |
The PD70201 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3at Type 2 applications. The PD70201 can be used for IEEE 802.3af, IEEE 802.3at applications. A single PD70201 can be used in 4-pair applications which consumes up to 47.7W. The device has several features designed to improve efficiency and reliability:
• Detection and classification
• Capacitor
• Gate drivers
• Peak current mode control
• Maximum duty cycle
• Soft-start circuit
• Low voltage protection warning and monitoring
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
5,930
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
5,930
in stock
|
Buy Now | |
element14
from US$2.25
|
5,930
in stock
|
Buy Now | |
Microchip Technology
from US$1.82
|
2,945
in stock
|
Buy Now | |
Future Electronics
from US$2.23
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
IEEE 802.3at Type 2 compliant |
Support for 4-pair applications of up to 48W with a single IC |
Two-events classification flag |
Less Than 10 µA (typical) offset current during detection |
Signature resistor is disconnected upon detection |
Programmable classification setting with a single resistor |
Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit |
Power off DC-DC input capacitor discharge |
100 kHz to 500 kHz adjustable DC-DC switching frequency |
DC-DC frequency can be synchronized to external clock |
Supports low power mode operation for higher efficiency |
Up to 50% duty cycle |
Soft-start circuit to control the output voltage rise time |
Two out-of-phase driver stages for efficient synchronous rectification or active clamp |
PoE port input UVLO with programmable threshold and hysteresis |
Internal differential amplifier simplifying non-isolated step down converter |
Product Type | PD IC |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, dual-IEEE 802.3at |
IC Type | PD front end + PWM controller |
POE Type | AT Type 2 |
PoE Class | 1-4 |
Output Power | 47W |
Maximum Current | 1.2A |
Maximum Channel Resistance | 0.6 Ohm |
Operating Temperature (C) | –40 to 85 |
Temperature Grade | Industrial |
Integrated PWM Controller | Yes |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
PD70101/PD70201 Datasheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.079 |
Shipping Weight (kg) | 0.0 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x1.0mm |
Soldering Composition | NiPdAu |
Poe Pd Controller, Ieee802.3At, 85Deg C Rohs Compliant: Yes |Microchip PD70201ILQ-TR | Newark Electronics |
POE PD CONTROLLER, IEEE802.3AT, 85DEG C | element14 |
IEEE802.2at PoE PD Front end with PWM | Microchip Technology |
PD70201 Series 57 V IEEE 802.3at Power Over Ethernet Controller - QFN-32 | Future Electronics |
Power Over Ethernet (POE) Controller, 55 V, IEEE 802.3af/at, 1.2 V UVLO, 32 Pins, QFN-EP | Avnet America |
Power Over Ethernet PD Controller 32-Pin QFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PD70201ILQ-TR?
Additional datasheets, footprints and schematics for PD70201ILQ-TR are listed on our Part Details page. You can also find images and similar parts to PD70201ILQ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD70201ILQ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD70201ILQ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD70201ILQ-TR fall under?
The PD70201ILQ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD70201ILQ-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD70201ILQ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD70201ILQ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD70201ILQ-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for PD70201ILQ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD70201ILQ-TR often in real-time on the comparison pages.
What if I can't find stock of PD70201ILQ-TR?
You can fill out our help required form which you can use to request a quote for PD70201ILQ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.