Status: | Active |
---|---|
Series: | PD70211 |
RoHS: | Compliant |
PD70211 is an advanced Powered Device (PD) Interface IC with integrated switching (PWM) regulator control for PDs in PoE applications. It supports IEEE 802.3af, IEEE 802at, HDBaseT and general 2/4-pair configurations. The PD70211 front-end includes an advanced classification block that supports 2, 3, 4, and 6 event classification. Using the SUPP_Sx pins, it also identifies which of the four pairs of the cable receives power and generates appropriate flags. The IC features an internal bleeder for discharging the input capacitor of the DC/DC converter rapidly, to ensure fast re-detection and port power-up in case of sudden removal and re-insertion of the Ethernet cable into the RJ-45. The advanced PWM current mode section supports synchronous flyback and active clamp forward topologies, as well as buck, boost etc.
Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.
Supports IEEE 802.3af/at, HDBaseT both 2-pair / 4-pair configurations |
Wall-adapter support (Rear Aux method) |
PD detection & programmable classification |
2,3,4, and 6 event classification |
Integrated 0.3 Ohm isolating (series-pass) FET |
Inrush current limiting |
Less than 10µA offset current during detection |
Advanced PWM section |
36 pin, 6mm × 6 mm MLPQ |
MSL3, RoHS compliant |
Product Type | PD IC |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, dual-IEEE 802.3at, PoH |
IC Type | PD Front end + PWM controller |
POE Type | AT Type 2 / PoH |
PoE Class | 1-4 |
Output Power | 95W |
Maximum Current | 2A |
Maximum Channel Resistance | 0.3 Ohm |
Operating Temperature (C) | –40 to 85 |
Temperature Grade | Industrial |
Integrated PWM Controller | Yes |
Pins | Packaging | 36 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
Microsemi PoE PD70211 Datasheet |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 0.21 |
Lead Count | 36 |
Package Type | VQFN |
Package Width or Size | 6x6x1.0mm |
Soldering Composition | NiPdAu |
IEEE802.2at/POH PoE PD Front end & PWM | Microchip Technology |
Ieee802.2At/Poh Poe Pd Front End & Pwm 36 Vqfn 6X6X1.0Mm T/R Rohs Compliant: Yes |Microchip PD70211ILQ-TR | Newark Electronics |
Power Over Ethernet (PoE) PD Module 36-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD70211ILQ-TR?
Additional datasheets, footprints and schematics for PD70211ILQ-TR are listed on our Part Details page. You can also find images and similar parts to PD70211ILQ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD70211ILQ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD70211ILQ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD70211ILQ-TR fall under?
The PD70211ILQ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD70211ILQ-TR when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD70211ILQ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PD70211ILQ-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD70211ILQ-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PD70211ILQ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD70211ILQ-TR often in real-time on the comparison pages.
What if I can't find stock of PD70211ILQ-TR?
You can fill out our help required form which you can use to request a quote for PD70211ILQ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.