Status: | Active |
---|---|
Series: | PD69208M |
RoHS: | Compliant |
Prices starting from US$8.41
8 independent PoE channels |
Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt |
Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) |
Single DC voltage input (32V to 57V) w/ built in 3.3V and 5V regulators |
Input voltage out of range protection, voltage monitoring / protection |
Wide ambient temperature range: -40°C to +85°C |
On-chip over-temperature thermal protection and monitoring |
Low power dissipation (0.1O sense resistor and 0.2O MOSFET Rdson per channel) |
Power soft start mechanism, Internal power on reset |
Can be cascaded up to 12 PoE devices (96 physical ports) |
Detailed port status |
Programmable threshold temperature alarm limit |
Interrupt out pin for system and port events |
Forced port power ON function |
Port power limit setting, port matrix and priority |
PD69208M: 56-pin, 8 mm x 8 mm QFN package |
MSL3, RoHS compliant |
Product Type | PSE Manager |
---|---|
Standards Supported | IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE, PoH |
Ports | 8 |
2-Pair Power | 35.7W |
4-Pair Power | 71.4W |
Maximum Current | 0.627A |
PoE Class (0-8) | 0-6 |
PoE Type (1-4) | 1-3 |
FETs | Internal 0.2Ω |
Sense Resistor | Internal 0.1Ω |
Operating Temperature | –40 to 85 |
PoE Controller | PD69200 / PD69210 / Marvell ISSR |
Temperature Grade | Industrial |
Pins | Packaging | 56 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1893 |
Shipping Weight (kg) | 0.46 |
Lead Count | 56 |
Package Type | VQFN |
Package Width or Size | 8x8x1.0mm |
Soldering Composition | NiPdAu |
8-Port Pse Poe Manager And Controller Rohs Compliant: Yes |Microchip PD69208MILQ-TR-LE | Newark Electronics |
8-PORT PSE POE MANAGER AND CONTROLLER | element14 |
IEEE 802.3at / bt Type 3 8 ports, Fully Integrated PSE Manager, Industrial Temp | Microchip Technology |
Power Over Ethernet Controller - PoE 32V to 57V 60W 56-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PD69208MILQ-TR-LE?
Additional datasheets, footprints and schematics for PD69208MILQ-TR-LE are listed on our Part Details page. You can also find images and similar parts to PD69208MILQ-TR-LE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD69208MILQ-TR-LE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD69208MILQ-TR-LE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD69208MILQ-TR-LE fall under?
The PD69208MILQ-TR-LE is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power-over-Ethernet - POE Controllers.
Can I view similar or alternative parts?
You can view similar parts to PD69208MILQ-TR-LE when available in the Power-over-Ethernet - POE Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD69208MILQ-TR-LE you can contact the distributor directly for product support, shipping queries etc.
Is the PD69208MILQ-TR-LE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PD69208MILQ-TR-LE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet America have stock available or on a lead time for PD69208MILQ-TR-LE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD69208MILQ-TR-LE often in real-time on the comparison pages.
What if I can't find stock of PD69208MILQ-TR-LE?
You can fill out our help required form which you can use to request a quote for PD69208MILQ-TR-LE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.