LVDS Devices
Parts from LVDS Devices Category
LVDS LINE RECEIVER, DUAL, 500MBPS, NSOIC; Device Type:LVDS Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
LVDS DIFF DRIVER, SOT-23-5; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
LVDS TRANSMITTER, 455MBPS, TSSOP-48; Device Type:LVDS Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:1.8µA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
DIFFERENTIAL LINE DRIVER, SOIC-16; Device Type:LVDS Differential Line Driver; Peak-to-Peak Jitter Max:600ps; Supply Current Max:21mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V RoHS Compliant: Yes
LVDS TRANSMITTER, TSSOP-48; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:55mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS TRANSMITTER, TSSOP-56; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:65mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE RECEIVER, SOT-23-5; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.7V RoHS Compliant: Yes
LVDS DIFFERENTIAL DRIVER, SOT-23-5; Device Type:LVDS Differential Line Driver; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE RECEIVER, SOIC-8; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
LVDS DRIVER/RECEIVER, TSSOP-14; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:48mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE DRIVER SOIC16; Device Type:LVDS Differential Line Driver; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:30mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
1 BIT BUS TRANSCEIVER, SOIC-8; Device Type:Transceiver; Peak-to-Peak Jitter Max:2ns; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
IC, RECEIVER; Device Type:LVDS Receiver; Peak-to-Peak Jitter Max:150ns; Supply Current Max:135mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
IC, LINE DRIVER QUAD 3.3V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:30mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
LVDS DIFF RECEIVER, 400MBPS, -40TO85DEGC; Device Type:LVDS Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
LVDS DIFF DRIVER, 600MBPS, SOIC-8; Device Type:Differential; Peak-to-Peak Jitter Max:-; Supply Current Max:17mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes
LVDS DIFF DRIVER, 400MBPS, TSSOP-16; Device Type:Differential; Peak-to-Peak Jitter Max:-; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS DIFF RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; No. of Pins:16Pins RoHS Compliant: Yes
LVDS REPEATER, 800MBPS, TSSOP-48; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:80mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes