Status: | Active |
---|---|
Series: | FIN1019 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
206
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Greater than 400Mbs data rate |
3.3V power supply operation |
0.5ns maximum differential pulse skew |
2.5ns maximum propagation delay |
Low power dissipation |
Power-Off protection |
100mV receiver input sensitivity |
Fail safe protection open-circuit, shorted and terminated conditions |
Meets or exceeds the TIA/EIA-644 LVDS standard |
Flow-through pinout simplifies PCB layout |
14-Lead SOIC and TSSOP packages save space |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1019 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | LVDS LVTTL |
Output Level | LVDS LVTTL |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-14 WB |
Lvds Diff Receiver, 400Mbps, -40To85Degc | Newark Electronics |
FIN1019 Series 3.3 V LVDS High Speed Differential Driver Receiver - TSSOP-14 | Future Electronics |
LVDS Differential Driver/Receiver, 3 V to 3.6 V, 14 Pins, TSSOP W | Avnet America |
LVDS DIFF RECEIVER, 400MBPS, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a FIN1019MTCX?
Additional datasheets, footprints and schematics for FIN1019MTCX are listed on our Part Details page. You can also find images and similar parts to FIN1019MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1019MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1019MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1019MTCX fall under?
The FIN1019MTCX is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1019MTCX when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1019MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1019MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1019MTCX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FIN1019MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1019MTCX often in real-time on the comparison pages.
What if I can't find stock of FIN1019MTCX?
You can fill out our help required form which you can use to request a quote for FIN1019MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.