LVDS Devices

Parts from LVDS Devices Category

Viewing page 1 of 8
1 to 20 of 157 parts currently displaying
MAX9110EKA+T from Maxim Integrated Products
Maxim Integrated Products

LVDS LINE RECEIVER, 500MBPS, SOT-23-8; Device Type:LVDS Line Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:8mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

MAX9130EXT+T from Maxim Integrated Products
Maxim Integrated Products

LVDS LINE RECEIVER, 500MBPS, SC-70-6; Device Type:LVDS Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

DS90LV001TMX/NOPB . from Texas Instruments
Texas Instruments

LVDS LINE BUFFER, 800MBPS, SOIC-8; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:135ps; Supply Current Max:70mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

SN65MLVD200ADR from Texas Instruments
Texas Instruments

LVDS TRANSCEIVER, 100MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:700ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

DS90LV012ATMF/NOPB from Texas Instruments
Texas Instruments

IC, RECEIVER, SWITCHING, 3.3V, SMD; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

DS10BR150TSD/NOPB from Texas Instruments
Texas Instruments

IC, LVDS, BUFFER/REPEATER, LLP-8; Device Type:Differential Buffer / Repeater; Peak-to-Peak Jitter Max:39ps; Supply Current Max:21mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

DS25BR110TSD/NOPB from Texas Instruments
Texas Instruments

BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:150ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

DS25BR120TSD/NOPB from Texas Instruments
Texas Instruments

BUFFER LVDS 3.125GBPS, POWERWISE; Device Type:Differential Buffer; Peak-to-Peak Jitter Max:65ps; Supply Current Max:43mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Texas Instruments

LVDS TRANSMITTER, 455MBPS, TSSOP-48; Device Type:Differential Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:55mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

DS90CF366MTD/NOPB from Texas Instruments
Texas Instruments

LVDS LINE RECEIVER, 2.38GBPS, TSSOP-48; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:115mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

DS90CF384AMTD/NOPB from Texas Instruments
Texas Instruments

LVDS LINE RECEIVER, 1.8GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:105mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

DS90CF386MTD/NOPB from Texas Instruments
Texas Instruments

LVDS LINE RECEIVER, 2.38GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:135mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

DS90CR218AMTD/NOPB from Texas Instruments
Texas Instruments

DESERIALIZER, 85MHZ, 1.785GBPS, TSSOP-48; Device Type:LVDS Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:115mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Texas Instruments

IC, TRANSMITTER, 28BIT, LVCMOS/TTL ROHS COMPLIANT: YES

Texas Instruments

LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DS90CR287MTDX/NOPB from Texas Instruments
Texas Instruments

LVDS TRANSMITTER, 2.38GBPS, TSSOP-56; Device Type:LVDS Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:55µA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

DS90C031BTM/NOPB from Texas Instruments
Texas Instruments

IC, LINE DRIVER, QUAD, 5V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:600ps; Supply Current Max:21mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

Texas Instruments

LINE RECEIVER, QUAD, 155.5MBPS, SMD; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:11mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Texas Instruments

LVDS TRANSMITTER, TSSOP-48; DEVICE TYPE:; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DS90C363BMTX/NOPB from Texas Instruments
Texas Instruments

LVDS TRANSMITTER, 1.3GBPS, TSSOP-48; Device Type:LVDS Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:55mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

See more parts featured in this category or return to Drivers & Interfaces
Viewing page 1 of 8
1 to 20 of 157 parts currently displaying