Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
28
in stock
|
Buy Now | |
Texas Instruments
from US$1.47
|
25,657
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
920
in stock
|
Buy Now | |
element14
from US$3.65
|
920
in stock
|
Buy Now | |
Farnell
from US$1.86
|
920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.67
|
40
in stock
|
Buy Now |
Device Type | Line |
---|---|
Peak-to-Peak Jitter Max | 600ps |
Supply Current Max | 21mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Signaling Rate | 155.5Mbps |
Signal Input Type | CMOS TTL |
Output Level Type | LVDS |
ESD HBM | 3.5kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Transmitters | 4 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
LVDS quad CMOS differential line driver | Texas Instruments |
Ic, Line Driver, Quad, 5V, Smd | Newark Electronics |
IC, LINE DRIVER, QUAD, 5V, SMD | element14 |
IC: interface | Transfer Multisort Elektronik |
LVDS quad CMOS line driver,DS90C031TM | RS |
Where can I find additional details, specifications and documents for a DS90C031TM/NOPB?
Additional datasheets, footprints and schematics for DS90C031TM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C031TM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C031TM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C031TM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C031TM/NOPB fall under?
The DS90C031TM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90C031TM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C031TM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C031TM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90C031TM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DS90C031TM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C031TM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90C031TM/NOPB?
You can fill out our help required form which you can use to request a quote for DS90C031TM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.