LVDS Devices
Parts from LVDS Devices Category
IC, SIGNAL CONDITIONING; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:260mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
LVDS LINE DRIVER, 155.5MBPS, SOIC-8; Device Type:LVDS; Peak-to-Peak Jitter Max:-; Supply Current Max:14mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver CaseRoHS Compliant: Yes
IC, LVDS RECEIVER, 5V, SMD; Device Type:LVDS; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes
IC, RCVR, LVDS, 5SOT23; Device Type:Differential; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
LVDS TRANSCEIVER, 100MBPS, -40TO85DEG C; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LINE DRIVER/RECEIVER, QUAD, CMOS; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
DIFF LINE TRANSCEIVER, 200MBPS, TSSOP; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS REPEATER, 400MBPS, TSSOP-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:147ps; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23 RoHS Compliant: Yes
Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOT-23 RoHS Compliant: Yes
IC, RECEIVER, SWITCHING, 3.3V, SMD; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
IC, LVDS RCVR, FPD, 18BIT, 48TSSOP; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:105mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC, LVDS, DIFFERENTIAL DRIV, SOT-23; Device Type:Differential Driver; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC, LINE DRIVER QUAD 400MBPS, SMD; Device Type:Line; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:30mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver CaseRoHS Compliant: Yes
IC, LINE RECEIVER, QUAD, CMOS, DIFF; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC, LVDS, DIFFERENTIAL DRIV, SOT-23; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes
IC, TRANSCEIVER, SMD; Device Type:Differential Line Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:175mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
LVDS DIFF LINE RECEIVER, SOT23; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
LVDS LINE RECEIVER, DUAL, 500MBPS, SOT23; Device Type:LVDS Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; No. of Pins:8Pins RoHS Compliant: Yes