LVDS Devices
Parts from LVDS Devices Category
TRANSMITTER LVDS 65MHZ, SMD, 90C383; Device Type:Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:60mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; DriverRoHS Compliant: Yes
LVDS TRANSMITTER, 2.45GBPS, TSSOP-56; Device Type:Differential Transmitter; Peak-to-Peak Jitter Max:-; Supply Current Max:65mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
IC, TRANSCEIVER; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:210mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
LVDS LINE RECEIVER, 400MBPS, SOT-23-5; Device Type:Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC, LVDS TO LVDS BUFFER 3.3V, SOIC8; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:-; Supply Current Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes
LVDS LINE BUFFER, 800MBPS, SOIC-8; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:135ps; Supply Current Max:70mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE RECEIVER, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LINE DRIVER, DUAL, DIFF 3.3V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:20mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver CaseRoHS Compliant: Yes
IC, LVDS, DIFF LINE, RECEIVER, 8SOIC; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE DRIVER SOIC16; DE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LINE DRIVER, QUAD, CMOS, 16TSSOP; Device Type:Differential; Peak-to-Peak Jitter Max:1.2ns; Supply Current Max:30mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
LVDS DIFFERENTIAL LINE RECEIVER, SOIC-16; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LVDS TRANSCEIVER, 400MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes
DIFF LINE DRI/RCVR, 400MBPS, TSSOP-16; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes
IC, LVDS, BUFFER/REPEATER, LLP-32; Device Type:Differential Buffer / Repeater; Peak-to-Peak Jitter Max:35ps; Supply Current Max:140mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3.15V; Supply RoHS Compliant: Yes
TRANSCEIVER, M-LVDS, 250MBPS, WQFN-32; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes
IC, LVDS RECEIVER; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:4ns; Supply Current Max:75mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
IC, TRANCEIVER, BUS LVDS, 5V, SMD; Device Type:Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:25mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes
LVDS TRANSCEIVER, 100MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC, RECEIVER; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:-; Supply Current Max:50mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. RoHS Compliant: Yes