DS90LV028ATM/NOPB Semiconductors - ICs by Texas Instruments

IC LVDS DIFF LINE RECEIVER 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS90LV028A is a dual CMOS differential line receiver designed for applications requiring ultra low power dissipation, low noise and high data rates. The device is designed to support data rates in excess of 400-Mbps (200 MHz) utilizing Low Voltage Differential Signaling (LVDS) technology. The DS90LV028A accepts low voltage (350 mV typical) differential input signals and translates them to 3-V CMOS output levels. The receiver also supports open, shorted and terminated (100 Ω) input fail-safe. The receiver output is HIGH for all fail-safe conditions. The DS90LV028A has a flow-through design for easy PCB layout. The DS90LV028A and companion LVDS line driver provide a new alternative to high power PECL/ECL devices for high speed point-to-point interface applications.

Where to Buy

Prices starting from US$0.79

Distributor Stock
Logo for RS
RS
from US$1.55
145
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.79
284,522
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.95
-
Buy Now
Logo for element14
element14
from US$1.25
-
Buy Now
Logo for Farnell
Farnell
from US$2.15
-
Buy Now

Specifications

Device Type Differential Line Receiver
Peak-to-Peak Jitter Max 1.5ns
Supply Current Max 9mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 8Pins
Signaling Rate 400Mbps
Signal Input Type LVDS
Output Level Type LVTTL
ESD HBM 7kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 3V to 3.6V

Alternative Descriptions

600-Mbps LVDS dual high speed differential receiver | Texas Instruments
LVDS Interface ICs, DS90LV028ATM/NOPB | RS
Ic, Lvds, Diff Line, Receiver, 8Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV028ATM/NOPB?

Additional datasheets, footprints and schematics for DS90LV028ATM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV028ATM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV028ATM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV028ATM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV028ATM/NOPB fall under?

The DS90LV028ATM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV028ATM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV028ATM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV028ATM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV028ATM/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS90LV028ATM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV028ATM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90LV028ATM/NOPB?

You can fill out our help required form which you can use to request a quote for DS90LV028ATM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay