Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
36
in stock
|
Buy Now | |
Texas Instruments
from US$1.25
|
67,727
in stock
|
Buy Now | |
CoreStaff
from US$1.97
|
904
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.17
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
10
in stock
|
Buy Now | |
Avnet America
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
-
|
Buy Now | |
element14
from US$3.58
|
-
|
Buy Now | |
Farnell
from US$2.34
|
-
|
Buy Now |
Device Type | LVDS Differential Line Receiver |
---|---|
Peak-to-Peak Jitter Max | 1.5ns |
Supply Current Max | 15mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
400-Mbps LVDS quad high-speed differential receiver | Texas Instruments |
LVDS quadCMOS line receiver,DS90LV048ATM | RS |
IC: interface | Transfer Multisort Elektronik |
LVDS Receiver 16-Pin SOIC N | Avnet America |
Lvds Differential Line Receiver, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS90LV048ATM/NOPB?
Additional datasheets, footprints and schematics for DS90LV048ATM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV048ATM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90LV048ATM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV048ATM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90LV048ATM/NOPB fall under?
The DS90LV048ATM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS90LV048ATM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV048ATM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90LV048ATM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS90LV048ATM/NOPB have stock available?
Authorised distributors including Texas Instruments, CoreStaff, RS, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for DS90LV048ATM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90LV048ATM/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90LV048ATM/NOPB?
You can fill out our help required form which you can use to request a quote for DS90LV048ATM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.