DS90C387VJD/NOPB . Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.71

Distributor Stock
Logo for RS
RS
from US$10.06
2
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.71
14,195
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.04
-
Buy Now

Specifications

Device Type LVDS Transceiver
Peak-to-Peak Jitter Max -
Supply Current Max 210mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TQFP
No. of Pins 100Pins
Signaling Rate 672Mbps
Signal Input Type TTL
Output Level Type LVDS
ESD HBM 6kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Base Number 90
Data Rate 5.38Gbps
Line Bus Drive Receive Transceiver Type Display Interface
Logic Case Style TQFP
No. of Channels 2Channels
Operating Temperature Range -10°C to +70°C
Supply Current 155mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

+3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA Transmitter | Texas Instruments
LVDS Transceiver,DS90C387VJD | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90C387VJD/NOPB .?

Additional datasheets, footprints and schematics for DS90C387VJD/NOPB . are listed on our Part Details page. You can also find images and similar parts to DS90C387VJD/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90C387VJD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C387VJD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90C387VJD/NOPB . fall under?

The DS90C387VJD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90C387VJD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C387VJD/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the DS90C387VJD/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90C387VJD/NOPB . have stock available?

Authorised distributors including Texas Instruments, RS and Farnell have stock available or on a lead time for DS90C387VJD/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90C387VJD/NOPB . often in real-time on the comparison pages.

What if I can't find stock of DS90C387VJD/NOPB .?

You can fill out our help required form which you can use to request a quote for DS90C387VJD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay