LVDS Devices
Parts from LVDS Devices Category
LVDS TRANSCEIVER, 100MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:27mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC, DIFF TRANSCEIVER, DUAL, 16TSSOP; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS TRANSCEIVER, 100MBPS, TSSOP-16; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:20mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
DIFF LINE RECEIVER, 400MBPS, SOIC-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:23mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
DIFF DRIVER/RECEIVER, 125MBPS, TSSOP20; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes
IC, TXRX, M-LVDS, QUAD, 48VQFN; Device Type:LVDS; Peak-to-Peak Jitter Max:800ps; Supply Current Max:165mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
DIFF LINE RECEIVER, 100MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:210ps; Supply Current Max:26mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS TRANSCEIVER, 200MBPS, SOIC-8; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V;RoHS Compliant: Yes
LVDS REPEATER, US8, FULL REEL; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:500ps; Supply Current Max:13.5mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
LVDS REPEATER, 800MBPS 3.3V, TSSOP48; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:80mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:160ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ESD HBM:6kV RoHS Compliant: Yes
IC, LINE DRIVER, QUAD, 5V, SMD; Device Type:Line; Peak-to-Peak Jitter Max:600ps; Supply Current Max:21mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes
IC, 4CH LVDS REPEATER, PRE-EMP, SMD; Device Type:Differential Buffer / Repeater; Peak-to-Peak Jitter Max:85ps; Supply Current Max:140mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3.15V; RoHS Compliant: Yes
LVDS DIFF DRIVER, SOT-23-5; Device Type:LVDS Differential Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC, RECEIVER, QUAD, 400MBPS, SMD; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS TXRX, 400MBPS, TSSOP-16; Device Type:LVDS Transceiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes
IC, RECEIVER; Device Type:LVDS Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:90mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case RoHS Compliant: Yes
LVDS RECEIVER, TSSOP-56; DEVICE TYPE:LVD; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
LINE RECEIVER, QUAD, 155.5MBPS, SMD; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:11mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
LVDS TRANSMITTER, TSSOP-56; DEVICE TYPE:; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes