LVDS Devices
Parts from LVDS Devices Category
M-LVDS TRANSCEIVER, SOIC-8; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS REPEATER, TSSOP-38; Device Type:Differential Buffer / Repeater; Peak-to-Peak Jitter Max:-; Supply Current Max:85mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
DIFFERENTIAL LINE RECEIVER DUAL SOIC8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:12mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:15kV RoHS Compliant: Yes
LVDS REPEATER, LLP-40; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:22ps; Supply Current Max:135mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; ESD HBM:8kV RoHS Compliant: Yes
LVDS Driver, Differential, 10 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes
LVDS Driver, High Speed, Differential, 20 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes
LVDS Driver, Dual, Differential, 9 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes
LVDS REPEATER, 800MBPS, TSSOP-24, FULL REEL; Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:135ps; Supply Current Max:41mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7.5kV RoHS Compliant: Yes
LVDS DIFFERENTIAL DRIVER, 600MBPS, SOT-23-5; Device Type:Differential Driver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; ESD HBM:7.5kVRoHS Compliant: Yes
LVDS DIFFERENTIAL RECEIVER, 400MBPS, SOT23-5; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:7mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
LVDS DIFFERENTIAL DRIVER, 400MBPS, TSSOP-16; Device Type:LVDS; Peak-to-Peak Jitter Max:1ns; Supply Current Max:22mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes
DIFFERENTIAL LINE RX, -40 TO 85DEG C; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:1ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS Driver, Half Duplex, LVDS Transceiver, 150 ps, 24 mA, -40 C, 85 C, 3 V RoHS Compliant: Yes
Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:200ps; Supply Current Max:45mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:MLF; Signaling Rate:-RoHS Compliant: Yes
Device Type:LVDS Repeater; Peak-to-Peak Jitter Max:85ps; Supply Current Max:30.4mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; MSL:- RoHS Compliant: Yes
DIFF DRIVER/RECEIVER, 400MBPS, TSSOP-16; Device Type:Differential Driver / Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
LVDS DRIVER, AEC-Q100, 400MBPS, SOT-23; Device Type:LVDS Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:8mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes