DS90C387AVJD/NOPB Semiconductors - ICs by Texas Instruments

IC SIGNAL CONDITIONING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.14

Distributor Stock
Logo for RS
RS
from US$5.17
86
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.14
28,083
in stock
Buy Now
Logo for element14
element14
from US$7.47
-
Buy Now
Logo for Farnell
Farnell
from US$4.43
-
Buy Now

Specifications

Device Type LVDS Transceiver
Peak-to-Peak Jitter Max -
Supply Current Max 260mA
Operating Temperature Min -10°C
Operating Temperature Max 70°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style TQFP
No. of Pins 100Pins
Signaling Rate 784Mbps
Signal Input Type TTL
Output Level Type LVDS
ESD HBM 6kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Audio IC Case Style TQFP
Base Number 90
Data Rate 5700Mbps
No. of Receivers 1Receivers
Operating Temperature Range -10°C to +70°C
Propagation Delay 1.5ns
Supply Current 210mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Dual Pixel LVDS Display Interface / FPD-Link Transmitter | Texas Instruments
LVDS Flat Panel Display 0.45V TQFP100 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90C387AVJD/NOPB?

Additional datasheets, footprints and schematics for DS90C387AVJD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C387AVJD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90C387AVJD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C387AVJD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90C387AVJD/NOPB fall under?

The DS90C387AVJD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90C387AVJD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C387AVJD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90C387AVJD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90C387AVJD/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, element14 and Farnell have stock available or on a lead time for DS90C387AVJD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90C387AVJD/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90C387AVJD/NOPB?

You can fill out our help required form which you can use to request a quote for DS90C387AVJD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay