DS90LV011ATMF/NOPB Semiconductors - ICs by Texas Instruments

3V BUS TRANSCEIVER LVDS 90LV011 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for RS
RS
from US$0.94
9,175
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.53
56,140
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
2,511
in stock
Buy Now
Logo for element14
element14
from US$1.71
-
Buy Now
Logo for Farnell
Farnell
from US$0.84
-
Buy Now

Specifications

Device Type LVDS Differential Driver
Peak-to-Peak Jitter Max 1.2ns
Supply Current Max 10mA
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOT-23
No. of Pins 5Pins
Signaling Rate 400Mbps
Signal Input Type LVTTL
Output Level Type LVDS
ESD HBM 9kV
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 90
Data Rate 400Mbps
Interface Case Style SOT-23
Logic Function Number 011
No. of Drivers 1Drivers
Operating Temperature Range -40°C to +85°C
Output Current Max -24mA
Supply Current 7mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

400-Mbps LVDS single high-speed differential driver | Texas Instruments
LVDS Transceiver,DS90LV011ATMF | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS90LV011ATMF/NOPB?

Additional datasheets, footprints and schematics for DS90LV011ATMF/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90LV011ATMF/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS90LV011ATMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90LV011ATMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS90LV011ATMF/NOPB fall under?

The DS90LV011ATMF/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS90LV011ATMF/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS90LV011ATMF/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS90LV011ATMF/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS90LV011ATMF/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, element14 and Farnell have stock available or on a lead time for DS90LV011ATMF/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS90LV011ATMF/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS90LV011ATMF/NOPB?

You can fill out our help required form which you can use to request a quote for DS90LV011ATMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay