Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.90
Device Type | LVDS Transceiver |
---|---|
Supply Current Max | 65mA |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
RoHS Compliant | Yes |
LVDS transmitter flat-panel display, 85-MHz | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
LVDS Interface ICs, DS90C385AMT/NOPB | RS |
Where can I find additional details, specifications and documents for a DS90C385AMT/NOPB?
Additional datasheets, footprints and schematics for DS90C385AMT/NOPB are listed on our Part Details page. You can also find images and similar parts to DS90C385AMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS90C385AMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS90C385AMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS90C385AMT/NOPB fall under?
The DS90C385AMT/NOPB is listed under Semiconductors - ICs > Drivers & Interfaces > LVDS Devices.
Can I view similar or alternative parts?
You can view similar parts to DS90C385AMT/NOPB when available in the LVDS Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS90C385AMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS90C385AMT/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DS90C385AMT/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for DS90C385AMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS90C385AMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS90C385AMT/NOPB?
You can fill out our help required form which you can use to request a quote for DS90C385AMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.