HDMI / DVI / Display Port Interfaces
Parts from HDMI / DVI / Display Port Interfaces Category
IC, TRANSMITTER, 165MHZ, PANELBUS; IC Interface Type:I2C, Serial; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:64Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
HDMI DEVICE W/ ESD PROTECTION, TSSOP-24; IC Interface Type:HDMI; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC Interface Type:I2C; Supply Voltage Min:-; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:CM203 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
DP++ TO HDMI RETIMER, 3.4GBPS, WQFN-40; IC Interface Type:DVI, HDMI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
DIGITAL RECEIVER, DVI, 3.6V, HTQFP-100; IC Interface Type:DVI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:100Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ProductRoHS Compliant: Yes
IC, DIGITAL RECEIVER, 4V, HTQFP-100; IC Interface Type:DVI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HTQFP; No. of Pins:100Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
DVI/HDMI RETIMER, 3.4GBPS, VQFN-48; IC Interface Type:I2C, DVI, HDMI; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
DVI/HDMI RETIMER, 6GBPS, VQFN-48; IC Interface Type:I2C, DVI, HDMI; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:VQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
HDMI/DVI LVL SHIFTER, -40 TO 85DEG C; IC Interface Type:DVI, HDMI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
HDMI TRANSMITTER, -20 TO 85DEG C; IC Interface Type:I2C, DVI, HDMI; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Interface Case Style:HVQFN; No. of Pins:64Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C RoHS Compliant: Yes
DP++ TO HDMI RETIMER, 6GBPS, WQFN-40; IC Interface Type:I2C, DVI, HDMI; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
HDMI TRANSMITTER PORT PROT, TSSOP-38; IC Interface Type:HDMI; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
HDMI INTERFACE, FULL REEL; IC Interface Type:Serial; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Interface Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
DPHY RETIMER, 1GBPS, I2C, WQFN-28; IC Interface Type:I2C; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:WQFN; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
HDMI/DVI LEVEL SHIFTER, -40 TO 85DEG C ROHS COMPLIANT: YES
HDMI DEVICE W/ ESD PROTECTION, UQFN-24; IC Interface Type:HDMI; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Interface Case Style:UQFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC Interface Type:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:TQFN; No. of Pins:42Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: No
IC, HDMI INTERFACE; IC Interface Type:Serial; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Interface Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:-; Supply Current:260mA RoHS Compliant: Yes
DP++ TO HDMI RETIMER, 6GBPS, WQFN-40; IC Interface Type:I2C, DVI, HDMI; Supply Voltage Min:1V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:40Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
CABLE EQUALIZER/DRIV, FR-4, 3.6V, TQFP32; IC Interface Type:DVI, HDMI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes