IC Interface Type | I2C DVI HDMI |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
3.4-Gbps HDMI 1.4b TMDS retimer | Texas Instruments |
Dvi/Hdmi Retimer, 3.4Gbps, Vqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TMDS171IRGZT?
Additional datasheets, footprints and schematics for TMDS171IRGZT are listed on our Part Details page. You can also find images and similar parts to TMDS171IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS171IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS171IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS171IRGZT fall under?
The TMDS171IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMDS171IRGZT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS171IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS171IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS171IRGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDS171IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS171IRGZT often in real-time on the comparison pages.
What if I can't find stock of TMDS171IRGZT?
You can fill out our help required form which you can use to request a quote for TMDS171IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.