IC Interface Type | DVI |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | HTQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Audio IC Case Style | TQFP |
Interface Applications | Desktop LCD Monitors Digital Projectors |
Termination Type | Surface Mount Device |
165-MHz TMDS DVI receiver/deserializer with HSYNC & Panelbus™ integrated circuit | Texas Instruments |
Ic, Digital Receiver, 4V, Htqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a TFP401APZP .?
Additional datasheets, footprints and schematics for TFP401APZP . are listed on our Part Details page. You can also find images and similar parts to TFP401APZP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP401APZP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP401APZP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP401APZP . fall under?
The TFP401APZP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TFP401APZP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP401APZP . you can contact the distributor directly for product support, shipping queries etc.
Is the TFP401APZP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP401APZP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TFP401APZP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP401APZP . often in real-time on the comparison pages.
What if I can't find stock of TFP401APZP .?
You can fill out our help required form which you can use to request a quote for TFP401APZP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.