TPD12S521DBTR Part Information
Details for TPD12S521DBTR by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0000 |
10 | 0.7480 |
100 | 0.5740 |
500 | 0.5060 |
1000 | 0.3640 |
Stock Information
Details
Part Features
- 0.05-pF Matching Capacitance Between the Differential Signal Pair
- 0.8-pF Capacitance for the High Speed TMDS Lines
- 38-Pin TSSOP Provides Seamless Layout Option with HDMI Connector
- Backdrive Protection u2013 TMDS_D[2:0]+/u2013 u2013 TMDS_CK+/u2013 u2013 CE_REMOTE_OUT u2013 DDC_DAT_OUT u2013 DDC_CLK_OUT u2013 HOTPLUG_DET_OUT
- IEC 61000-4-2 Level 4 ESD Protection u2013 u00b18-kV Contact Discharge on External Lines
- Lead-Free Package
- On-Chip Current Regulator with 55-mA Current Output
- Single-Chip ESD Solution for HDMI Driver
- Supports All HDMI 1.3 and HDMI 1.4b Data Rates (u20133 dB Frequency > 3 GHz)
Part Specifications
IC Interface Type | HDMI |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- HDMI TRANSMITTER PORT PROT, TSSOP-38; IC Interface Type:HDMI; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:38Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPD12S521DBTR?
Additional datasheets, footprints and schematics for TPD12S521DBTR are listed in our Part Details tab. You can also find the TPD12S521DBTR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD12S521DBTR in the Pricing & Inventory tab next to part details. You can view TPD12S521DBTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD12S521DBTR fall under?
The TPD12S521DBTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD12S521DBTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD12S521DBTR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD12S521DBTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPD12S521DBTR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPD12S521DBTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD12S521DBTR often in real-time on the comparison pages.
What if I can't find stock of TPD12S521DBTR?
You can fill out our help required form which you can use to request a quote for TPD12S521DBTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.