IC Interface Type | I2C Serial |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | HTQFP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 410 |
Control Interface | I2C Serial |
Data Rate Max | 495Mbps |
Frequency Max | 165MHz |
Frequency Min | 25MHz |
Frequency Range | 25MHz to 165MHz |
Interface Applications | PC and Consumer Electronics Industry |
Line Bus Drive Receive Transceiver Type | Transmitter |
No. of Channels | 3Channels |
No. of Drivers | 6Drivers |
No. of I/O's | 32I/O's |
No. of Receivers | 24Receivers |
Operating Temperature Range | 0°C to +70°C |
RF IC Case Style | TQFP |
Supply Current | 200mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
TFP410PAP | Elfaro |
SMT TRAY | Component Electronics |
IC TRANSMITTER, 165MHZ, PANELBUS | Euro-Tech |
PanelBus DVI Transmi tter 165MHz | Mouser Electronics |
Ic, Transmitter, 165Mhz, Panelbus | Newark Electronics |
165-MHz TMDS DVI transmitter/serializer & Panelbus™ integrated circuit | Texas Instruments |
Where can I find additional details, specifications and documents for a TFP410PAP .?
Additional datasheets, footprints and schematics for TFP410PAP . are listed on our Part Details page. You can also find images and similar parts to TFP410PAP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TFP410PAP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP410PAP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TFP410PAP . fall under?
The TFP410PAP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TFP410PAP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TFP410PAP . you can contact the distributor directly for product support, shipping queries etc.
Is the TFP410PAP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TFP410PAP . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TFP410PAP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TFP410PAP . often in real-time on the comparison pages.
What if I can't find stock of TFP410PAP .?
You can fill out our help required form which you can use to request a quote for TFP410PAP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.