Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
IC Interface Type | HDMI |
---|---|
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Value-line HDMI companion chip for Portable applications | Texas Instruments |
Texas Instruments,TPD12S016PWR,IC,HDMI | RS |
Hdmi Device W/ Esd Protection, Tssop-24 | Newark Electronics |
HDMI DEVICE W/ ESD PROTECTION, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a TPD12S016PWR .?
Additional datasheets, footprints and schematics for TPD12S016PWR . are listed on our Part Details page. You can also find images and similar parts to TPD12S016PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD12S016PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD12S016PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD12S016PWR . fall under?
The TPD12S016PWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD12S016PWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD12S016PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD12S016PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD12S016PWR . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD12S016PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD12S016PWR . often in real-time on the comparison pages.
What if I can't find stock of TPD12S016PWR .?
You can fill out our help required form which you can use to request a quote for TPD12S016PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.