Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C DVI HDMI |
---|---|
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Interface Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
6-Gbps HDMI 2.0 TMDS retimer | Texas Instruments |
Dvi/Hdmi Retimer, 6Gbps, Vqfn-48 | Newark Electronics |
DVI/HDMI RETIMER, 6GBPS, VQFN-48 | element14 |
Where can I find additional details, specifications and documents for a TMDS181IRGZT?
Additional datasheets, footprints and schematics for TMDS181IRGZT are listed on our Part Details page. You can also find images and similar parts to TMDS181IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMDS181IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMDS181IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMDS181IRGZT fall under?
The TMDS181IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TMDS181IRGZT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMDS181IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TMDS181IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMDS181IRGZT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TMDS181IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMDS181IRGZT often in real-time on the comparison pages.
What if I can't find stock of TMDS181IRGZT?
You can fill out our help required form which you can use to request a quote for TMDS181IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.