TFP401AMPZPEP . Semiconductors - ICs by Texas Instruments

DIGITAL RECEIVER DVI 3.6V HTQFP-100

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

IC Interface Type DVI
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Interface Case Style HTQFP
No. of Pins 100Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC-401 PANELBUS DVI RCVR 100-HTQFP | Elfaro
SMT TRAY | Component Electronics
EP PanelBus DVI Rece iver | Mouser Electronics
Digital Receiver, Dvi, 3.6V, Htqfp-100 | Newark Electronics
Enhanced product Panelbus DVI receiver 165MHz, HSYNC fix | Texas Instruments

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TFP401AMPZPEP .?

Additional datasheets, footprints and schematics for TFP401AMPZPEP . are listed on our Part Details page. You can also find images and similar parts to TFP401AMPZPEP . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TFP401AMPZPEP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TFP401AMPZPEP . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TFP401AMPZPEP . fall under?

The TFP401AMPZPEP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to TFP401AMPZPEP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TFP401AMPZPEP . you can contact the distributor directly for product support, shipping queries etc.

Is the TFP401AMPZPEP . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TFP401AMPZPEP . have stock available?

Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TFP401AMPZPEP ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TFP401AMPZPEP . often in real-time on the comparison pages.

What if I can't find stock of TFP401AMPZPEP .?

You can fill out our help required form which you can use to request a quote for TFP401AMPZPEP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay