Schottky Rectifier Diodes
Parts from Schottky Rectifier Diodes Category
DIODE, SCHOTTKY, 1A, 50V, MICROSMP-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:680mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 1A, 60V, MICROSMP-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:680mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 10A, 100V, ITO-220AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:ITO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Product Range:- RoHS Compliant: Yes
DIODE, SCHOTTKY, 30A, 45V, TO-263AB, FULL REEL; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30A; Diode Configuration:Single; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage VF Max:650mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 1A, 40V, MICROSMP-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:MicroSMP; No. of Pins:2Pins; Forward Voltage VF Max:460mV RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, SINGLE, 2A, 400V, DO-220AA-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:550mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 3A, 30V, DO-220AA-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:580mV RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, SINGLE, 3A, 40V, TO-277A, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:470mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 5A, 100V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:880mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 8A, 20V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):8A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:570mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 8A, 100V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:680mV RoHS Compliant: Yes
DIODE, SCHOTTKY, 30A, 100V, ITO-220AB-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:910mV; Product Range:- RoHS Compliant: Yes
DIODE, SCHOTTKY, 5A, 50V, TO-277A, FULL REEL; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:690mV; Product Range:- RoHS Compliant: Yes
RECT, SCHOTTKY, 8A, 100V, TO-277A-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:620V; Product Range:- RoHS Compliant: Yes
DIODE, SCHOTTKY, 30A, 100V, ITO-220AB-3; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Dual Common Anode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1V RoHS Compliant: Yes
DIODE, SCHOTTKY, COMMON ANODE, 30A, TO-262; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):30A; Diode Configuration:Single; Diode Case Style:TO-262; No. of Pins:4Pins; Forward Voltage VF Max:950mV; Product Range:- RoHS Compliant: Yes
Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SC-89; No. of Pins:3Pins; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA RoHS Compliant: Yes
Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:65A RoHS Compliant: Yes
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:520mV RoHS Compliant: Yes
SCHOTTKY BARRIER DIODE SINGLE, VR:60V ROHS COMPLIANT: YES