Status: | Unknown |
---|---|
Series: | SS5P5, SS5P6 |
RoHS: | Unknown |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SS5P5, SS5P6 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Schottky Rectifier, Single, 50V, To-277A Rohs Compliant: Yes |Vishay SS5P5-M3/87A | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 50V, TO-277A | element14 |
Diode Schottky 50V 5A 3-Pin SMPC T/R | Avnet America |
5.0A 50V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a SS5P5-M3/87A?
Additional datasheets, footprints and schematics for SS5P5-M3/87A are listed on our Part Details page. You can also find images and similar parts to SS5P5-M3/87A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SS5P5-M3/87A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SS5P5-M3/87A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SS5P5-M3/87A fall under?
The SS5P5-M3/87A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SS5P5-M3/87A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SS5P5-M3/87A you can contact the distributor directly for product support, shipping queries etc.
Is the SS5P5-M3/87A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SS5P5-M3/87A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for SS5P5-M3/87A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SS5P5-M3/87A often in real-time on the comparison pages.
What if I can't find stock of SS5P5-M3/87A?
You can fill out our help required form which you can use to request a quote for SS5P5-M3/87A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.