Schottky Diodes

Schottky diodes are semiconductor diodes created through the junction of a semiconductor with a metal. These diodes are named after Walter Hans Schottky, a German physicist with significant contributions in the fields of technology, technical physics, and semiconductor devices.

Schottky diodes can rectify current by enabling quick conducting state to blocking state transitions. With low forward voltage drops, these diodes have highly efficient systems and allow higher-speed switching. These – low forward voltage drops and fast switching efficiency and rate – are the two most important characteristics of Schottky diodes.

A voltage drop is formed when there is a minimum voltage loss on the diode terminals after current travels through the diode.

Schottky diodes control or direct current to forward directions if the applied forward voltage is sufficient.

Unlike PN junction devices that combines an n-type (negative) and p-type (positive) to create a PN junction, Schottky diodes need only P-type semiconductors like platinum or aluminum.

Schottky diodes are used for a variety of applications, such as the following:

  • Power rectifiers
  • Solar cells
  • Radio frequency mixer/detector diodes
  • Clamp diode applications
  • Reverse current and discharge protection
  • Voltage clamping
  • Sample-and-hold circuits
  • Charge control
  • Switched-mode power supplies

Schottky diodes are known by several other names. They are also called as Schottky barrier diodes, hot carrier diodes, hot electron diodes, majority carrier devices, and surface barrier diodes.

Features

The following are the common features of Schottky diodes:

  1. No charge stored
    Schottky diodes do not have holes in their metals, so no charge is stored. Thus, these diodes can conveniently and efficiently switch compared to other diodes.
  2. Unipolar
    Schottky diodes are unipolar devices because there is no current flow from the metal to the N-type semiconductor.
  3. 0.2 – 0.25 V Barrier Potential
    Schottky diodes have significantly lower barrier potentials, specifically when compared to the 0.7V of P-N diodes.

Category Selection

View Parts from Category

Parts from Schottky Diodes Category

Viewing page 1 of 214
1 to 20 of 4272 parts currently displaying
BAT2402LSE6327XTSA1 from Infineon

SCHOTTKY DIODE, 4V, TSSLP-2-1; Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.2pF; Diode Case Style:TSSLP-2-1; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

MMBD301LT1G. from On Semiconductor
On Semiconductor

DIODE, SCHOTTKY, 200mA, 30V, TO-236-3, FULL REEL; Diode Configuration:Single; Reverse Voltage Vr:30V; Forward Current If Max:200mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

MMBD701LT1G. from On Semiconductor
On Semiconductor

SS SOT23 SHKY DIO 70V TR ROHS COMPLIANT: YES

MMSD301T1G. from On Semiconductor
On Semiconductor

SS SOD123 SHKY DIO 30V ROHS COMPLIANT: YES

MMBD452LT1G from On Semiconductor
On Semiconductor

SCHOTTKY RECTIFIER, SERIES, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:30V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

BAT1503WE6327HTSA1. from Infineon

Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.35pF; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:BAT15 Series; No. of Pins:2Pins RoHS Compliant: Yes

MMBD352LT1G. from On Semiconductor
On Semiconductor

SS SOT23 SHKY DIO 7V TR ROHS COMPLIANT: YES

HMPS-2822-BLK from Broadcom
Broadcom

RF DIODE, SCHOTTKY, 1PF 15V MINIPAK; Diode Configuration:Dual Isolated; Reverse Voltage Vr:15V; Forward Current If Max:1A; Forward Voltage VF Max:500mV; Capacitance Ct:1pF; Diode Case Style:UQFN; No. of Pins:4 Pin; Product Range:-

MMBD301LT3G. from On Semiconductor
On Semiconductor

RF SCHOTTKY DIODE, 0.9pF, 30V, SOT-23, FULL REEL; Diode Configuration:Single; Reverse Voltage Vr:30V; Forward Current If Max:-; Forward Voltage VF Max:450mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes

MMBD770T1G from On Semiconductor
On Semiconductor

DIODE, SCHOTTKY, 0.2A, 70V, SOT-323; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:200mA; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

MMBD352WT1G from On Semiconductor
On Semiconductor

RF SCHOTTKY DIODE, 7V, SOT-323; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-323; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

NTE583 from Nte Electronics
Nte Electronics

RF DIODE, SCHOTTKY, 2PF, 70V, DO-35; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:15mA; Forward Voltage VF Max:1V; Capacitance Ct:2pF; Diode Case Style:DO-35; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

BAT1707E6327HTSA1 from Infineon
Infineon

SCHOTTKY DIODE, 0.13A, SOT-143; Diode Configuration:Dual Isolated; Reverse Voltage Vr:4V; Forward Current If Max:130mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.55pF; Diode Case Style:SOT-143; No. of Pins:4 Pin; Product RoHS Compliant: Yes

BAT1502LRHE6327XTSA1 from Infineon

SCHOTTKY DIODE, 0.11A, TSLP-2-7; Diode Configuration:Single; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.2pF; Diode Case Style:TSLP-2-7; No. of Pins:2 Pin; Product Range:-; RoHS Compliant: Yes

BAT15099RE6327HTSA1 from Infineon

SCHOTTKY DIODE, 4V, 0.11A, SOT-143; Diode Configuration:Dual Pair Series; Reverse Voltage Vr:4V; Forward Current If Max:110mA; Forward Voltage VF Max:410mV; Capacitance Ct:0.29pF; Diode Case Style:SOT-143; No. of Pins:4 Pin RoHS Compliant: Yes

MMBD352WT1G from On Semiconductor
On Semiconductor

RF SCHOTTKY DIODE, SERIES, 0.9pF, 0.6V, SOT-323, FULL REEL; Diode Configuration:Single Pair Series; Reverse Voltage Vr:7V; Forward Current If Max:10mA; Forward Voltage VF Max:600mV; Capacitance Ct:0.9pF; Diode Case Style:SOT-323 RoHS Compliant: Yes

MMSD701T1G from On Semiconductor
On Semiconductor

RF SCHOTTKY DIODE, 0.5 pF, 70V, SOD-123, FULL REEL; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:200mA; Forward Voltage VF Max:500mV; Capacitance Ct:0.5pF; Diode Case Style:SOD-123; No. of Pins:2 Pin RoHS Compliant: Yes

MMBD352LT1G from On Semiconductor
On Semiconductor

MIXER DIODE, SERIES, 0.01A, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

HSMS-2822-TR1G from Broadcom
Broadcom

RF DIODE, SCHOTTKY, 1PF 15V, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:15V; Forward Current If Max:1A; Forward Voltage VF Max:340mV; Capacitance Ct:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

MMBD770T1G from On Semiconductor
On Semiconductor

SCHOTTKY DIODE, 0.5PF, 70V, SC-70; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:200mA; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:-; SVHC:NoRoHS Compliant: Yes

See more parts featured in this category or return to Diodes
Viewing page 1 of 214
1 to 20 of 4272 parts currently displaying