Status: | Unknown |
---|---|
Series: | MSS1P3, MSS1P4 |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0500
|
27,525
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
103,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0411
|
81,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0440
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
7,821
in stock
|
Buy Now | |
Chip One Stop
from US$0.0487
|
7,154
in stock
|
Buy Now | |
RS Americas
from US$0.0400
|
6,915
in stock
|
Buy Now | |
element14
from US$0.06
|
6,075
in stock
|
Buy Now | |
Farnell
from US$0.05
|
6,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,585
in stock
|
Buy Now | |
EBV Elektronik
-
|
58,500
in stock
|
Buy Now | |
Rutronik
from US$0.0491
|
-
|
Buy Now | |
Avnet America
from US$0.0489
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now |
Very low profile - typical height of 0.65 mm |
Ideal for automated placement |
Low forward voltage drop, low power losses |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
MSS1P3, MSS1P4 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 40V SKY MICROSMP | TTI Europe |
MSS1P4 Series 40 V 1 A Surface Mount Schottky Barrier Rectifier - MicroSMP | Future Electronics |
Diode Schottky 40V 1A 2-Pin Micro SMP T/R | Avnet Asia |
Diode Schottky 40V 1A Micro SMP | RS |
Diode, Schottky, 1A, 40V, Microsmp-2 | Newark Electronics |
Diode, Schottky Barrier, Vr 40V, If 1A, Pkg MicroSMP, Vf 0.41V, Cj 50pF, Tj +150degc | General Semiconductor / Vishay MSS1P4-M3/89A | RS Americas |
RECTIFIER, STANDARD, 1A, 40V, MICROSMP-2 | element14 |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 1A 40V MICROSMP | Rutronik |
Vishay Schottky Rectifier, 1A, 40V, DO-219AD | Distrelec |
Where can I find additional details, specifications and documents for a MSS1P4-M3/89A?
Additional datasheets, footprints and schematics for MSS1P4-M3/89A are listed on our Part Details page. You can also find images and similar parts to MSS1P4-M3/89A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSS1P4-M3/89A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSS1P4-M3/89A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSS1P4-M3/89A fall under?
The MSS1P4-M3/89A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to MSS1P4-M3/89A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSS1P4-M3/89A you can contact the distributor directly for product support, shipping queries etc.
Is the MSS1P4-M3/89A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSS1P4-M3/89A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet Asia, RS and Newark Electronics have stock available or on a lead time for MSS1P4-M3/89A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSS1P4-M3/89A often in real-time on the comparison pages.
What if I can't find stock of MSS1P4-M3/89A?
You can fill out our help required form which you can use to request a quote for MSS1P4-M3/89A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.