Schottky Rectifier Diodes
Parts from Schottky Rectifier Diodes Category
Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current Ifsm Max:40A; Product Range:- RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 1.5A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:480mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 1A, 90V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:730mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 0.1A, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOT-323FL; No. of Pins:3Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 1A, 30V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 0.7A, 30V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):700mA; Diode Configuration:Single; Diode Case Style:SOD-323HE; No. of Pins:2Pins; Forward Voltage VF Max:420mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 1A, 30V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AEC-Q101, 40V, SOD123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AEC-Q101, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current IfsmRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 2A, 40V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 2A, 60V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:770mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 3A, 40V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-221AA; No. of Pins:2Pins; Forward Voltage VF Max:840mV; Forward Surge CurrentRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 10A, 170V, TO-263; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward RoHS Compliant: Yes
SCHOTTKY RECTIFIER, 16A, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:880mV; Forward RoHS Compliant: Yes
SCHOTTKY RECTIFIER, AEC-Q101, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:840mV; Forward Surge Current IfsmRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 8A, 30V, TO-252; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:630mV; Forward Surge Current IfsmRoHS Compliant: Yes
SCHOTTKY RECTIFIER, 40V, 3A, DO-201AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:525mV; Forward Surge Current RoHS Compliant: Yes
DIODE, RECTIFIER, SCHOTTKY, 100V, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage VF Max:790mV; Product Range:- RoHS Compliant: Yes