Status: | Unknown |
---|---|
Series: | V8P10 |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
5,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
5,915
in stock
|
Buy Now | |
element14
from US$0.29
|
5,415
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.1 mm |
Ideal for automated placement |
Trench MOS Schottky technology |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
V8P10 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Schottky Rectifier, 100V, 8A, To-277A | Newark Electronics |
SCHOTTKY RECTIFIER, COMM CATHODE, 100V | element14 |
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt | Future Electronics |
Diode Schottky 100V 8A 3-Pin SMPC T/R | Avnet America |
8.0A 100V SKY TO277A | TTI Europe |
Where can I find additional details, specifications and documents for a V8P10-M3/87A?
Additional datasheets, footprints and schematics for V8P10-M3/87A are listed on our Part Details page. You can also find images and similar parts to V8P10-M3/87A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V8P10-M3/87A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V8P10-M3/87A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V8P10-M3/87A fall under?
The V8P10-M3/87A is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to V8P10-M3/87A when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V8P10-M3/87A you can contact the distributor directly for product support, shipping queries etc.
Is the V8P10-M3/87A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V8P10-M3/87A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for V8P10-M3/87A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V8P10-M3/87A often in real-time on the comparison pages.
What if I can't find stock of V8P10-M3/87A?
You can fill out our help required form which you can use to request a quote for V8P10-M3/87A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.