Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.57
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Single |
Diode Case Style | TO-263AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 650mV |
RoHS Compliant | Yes |
MB3045S-E3/8W, SMT Schottky Diode, 45V 30A, 2+Tab-Pin TO-263AB | Siliconix / Vishay MB3045S-E3/8W | RS Americas |
Where can I find additional details, specifications and documents for a MB3045S-E3/8W?
Additional datasheets, footprints and schematics for MB3045S-E3/8W are listed on our Part Details page. You can also find images and similar parts to MB3045S-E3/8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MB3045S-E3/8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MB3045S-E3/8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MB3045S-E3/8W fall under?
The MB3045S-E3/8W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MB3045S-E3/8W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MB3045S-E3/8W you can contact the distributor directly for product support, shipping queries etc.
Is the MB3045S-E3/8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MB3045S-E3/8W have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for MB3045S-E3/8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MB3045S-E3/8W often in real-time on the comparison pages.
What if I can't find stock of MB3045S-E3/8W?
You can fill out our help required form which you can use to request a quote for MB3045S-E3/8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.