Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | ITO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
RoHS Compliant | Yes |
Diode, Schottky Barrier, Vr 100V, If 10A, Pkg ITO-220AC, Vf 0.65V, Tj +150degc, Cs 150A | General Semiconductor / Vishay MBRF10100-E3/4W | RS Americas |
Schottky Rectifier, 10A, 100V, Ito-220Ac | Newark Electronics |
MBRF10 Series Single 100 V 150 A Through Hole Schottky Rectifier - ITO-220AC | Future Electronics |
Diode Schottky 100V 10A 2-Pin(2+Tab) ITO-220AC Tube | Avnet America |
10A 100V SKY ITO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a MBRF10100-E3/4W?
Additional datasheets, footprints and schematics for MBRF10100-E3/4W are listed on our Part Details page. You can also find images and similar parts to MBRF10100-E3/4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF10100-E3/4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF10100-E3/4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF10100-E3/4W fall under?
The MBRF10100-E3/4W is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF10100-E3/4W when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF10100-E3/4W you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF10100-E3/4W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MBRF10100-E3/4W have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for MBRF10100-E3/4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF10100-E3/4W often in real-time on the comparison pages.
What if I can't find stock of MBRF10100-E3/4W?
You can fill out our help required form which you can use to request a quote for MBRF10100-E3/4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.