Status: | Unknown |
---|---|
Series: | B330LA, B340A |
RoHS: | Unknown |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
7,380
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
75,600
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
48,600
in stock
|
Buy Now | |
element14
from US$0.14
|
39,626
in stock
|
Buy Now | |
Farnell
from US$0.13
|
39,626
in stock
|
Buy Now | |
Avnet America
from US$0.0478
|
19,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
18,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
15,246
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
11,050
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,875
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
These devices are not AEC-Q101 qualified |
Application Notes |
---|
Application Note |
Datasheet |
---|
B330LA, B340A |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
B340A Series 40 V 3 A High-Current Density Surface Mount Schottky Rectifier | Future Electronics |
3.0A 40V SKY DO214AC | TTI Europe |
RECTIFIER, STANDARD, 3A, 40V, DO-214AC-2 | element14 |
Diode Schottky 40V 3A 2-Pin SMA T/R | Avnet America |
Schottky Rectifier, 40V, 3A, Do-214Ac | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 3A SMA | RS |
Vishay Schottky Barrier Rectifier, 3A, 40V, DO-214AC | Distrelec |
SCHOTTKY-DIODE 3A 40V SMA | Rutronik |
3A,40V, SM SCHOTTKY RECT | Siliconix / Vishay B340A-E3/61T | RS Americas |
Where can I find additional details, specifications and documents for a B340A-E3/61T?
Additional datasheets, footprints and schematics for B340A-E3/61T are listed on our Part Details page. You can also find images and similar parts to B340A-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for B340A-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B340A-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does B340A-E3/61T fall under?
The B340A-E3/61T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to B340A-E3/61T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the B340A-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the B340A-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for B340A-E3/61T have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Avnet America have stock available or on a lead time for B340A-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for B340A-E3/61T often in real-time on the comparison pages.
What if I can't find stock of B340A-E3/61T?
You can fill out our help required form which you can use to request a quote for B340A-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.