Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Mating Pin Diameter | .098in, 1.5mm, .157in, 4mm, .059in, 2.5mm |
Length | 1.521in, 38.63mm |
Height | 49.53mm, 1.95in |
Nominal Voltage Architecture | 24V, 240V, 12V, 42V, 125V, 80V, 90V, 48V |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 18P, BLK, N, 8/12/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 3.61 mm 2.39 mm 1.59 mm Mating Pin Diameter: .094 in .142 in .063 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Female Terminals 3.61 mm .094" | Deutsch Hdp20 Housing | Part Number: HDP26-24-18SN | Internal Number: HDP26-24-18SN | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, PLUG, 18POS | element14 |
Automotive Housing, Plug, 18Pos | Newark Electronics |
Plug, Male, Mounting Type Cable Mount/Free Hanging, Polyamide, HDP20 Series | TE Connectivity HDP26-24-18SN | RS Americas |
Where can I find additional details, specifications and documents for a HDP26-24-18SN?
Additional datasheets, footprints and schematics for HDP26-24-18SN are listed on our Part Details page. You can also find images and similar parts to HDP26-24-18SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP26-24-18SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-24-18SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP26-24-18SN fall under?
The HDP26-24-18SN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP26-24-18SN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-24-18SN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP26-24-18SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP26-24-18SN have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HDP26-24-18SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP26-24-18SN often in real-time on the comparison pages.
What if I can't find stock of HDP26-24-18SN?
You can fill out our help required form which you can use to request a quote for HDP26-24-18SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.