Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
3,260
in stock
|
Buy Now | |
element14
from US$0.31
|
9,628
in stock
|
Buy Now | |
Farnell
from US$0.28
|
9,628
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
9,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
820
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Pin Diameter | 2.5mm, .098in |
Terminal & Splice Type | Pin |
Typical Current Rating | 34A |
Interface Plating | Tin (Sn) |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CONTACT, PIN, 17-13 AWG, CRIMP | element14 |
TE 929968-1 Crimp Pin 2.5mm Tin 17-13AWG | Rapid Electronics |
TE Connectivity - AMP 25MM PIN CONTACT | Distrelec |
2.5mm crimp pin contact,1-2.5sq.mm | RS |
Contact | Transfer Multisort Elektronik |
Product Range:2.5Mm System Series | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
17-13 AWG 2.5 mm Dia. Tin Crimp Socket Male Pin Contact Connector | Future Electronics |
Male Crimp Contact for use with Sealed Circular Connectors | TE Connectivity 929968-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Sealed Circular Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 2.21mm |
Contact Termination | Crimp |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Where can I find additional details, specifications and documents for a 929968-1?
Additional datasheets, footprints and schematics for 929968-1 are listed on our Part Details page. You can also find images and similar parts to 929968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929968-1 fall under?
The 929968-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929968-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929968-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 929968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929968-1 often in real-time on the comparison pages.
What if I can't find stock of 929968-1?
You can fill out our help required form which you can use to request a quote for 929968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.