Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 31 |
Mating Pin Diameter | 1.5mm, .098in, .059in, 2.5mm |
Length | 2.49in, 63.3mm |
Height | 65mm, 2.56in |
Nominal Voltage Architecture | 24V, 42V, 48V, 12V |
Operating Voltage | 24VDC |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Circular Housing Plug 31 Position Pin Contact Cable Mount | Avnet America |
Circular Connector, 1,5MM /2.5MM PIN HSG 31POS | TE Connectivity 1718232-1 | RS Americas |
1,5MM /2.5MM PIN HSG 31POS Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 2.5 mm 1.5 mm Mating Pin Diameter: .098 in .059 in Connector System: Wire-to-Wire Number of Positions: 31 Housing for Male Terminals 2.5 mm .098" | Circular Din Housing | Part Number: 1718232-1 | Internal Number: 1718232-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1718232-1?
Additional datasheets, footprints and schematics for 1718232-1 are listed on our Part Details page. You can also find images and similar parts to 1718232-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718232-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718232-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718232-1 fall under?
The 1718232-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1718232-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718232-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718232-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718232-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, TE Store and Power and Signal Group have stock available or on a lead time for 1718232-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718232-1 often in real-time on the comparison pages.
What if I can't find stock of 1718232-1?
You can fill out our help required form which you can use to request a quote for 1718232-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.