Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5001140,
820A-37375 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,570
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
45,000
in stock
|
Buy Now | |
element14
from US$0.21
|
9,303
in stock
|
Buy Now | |
Farnell
from US$0.21
|
9,303
in stock
|
Buy Now | |
Boersig
from US$0.16
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
967
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
378,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 20A |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm², 17AWG, 18AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MALE CONT. 2.5MM AWG20-17 TIN | TTI Europe |
CRIMP PIN, 0.5-1.0MM | element14 |
2.5mm crimp pin contact,0.5-1sq.mm | RS |
Contact | Transfer Multisort Elektronik |
Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
AMP Series, Male Crimp Contact for use with Sealed Circular Connectors | TE Connectivity 929967-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Product Range | 2.5mm System Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Sealed Circular Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.11mm |
Cable Diameter Min | 1.19mm |
Colour | Tin |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Plug |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 1mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 17AWG |
Wire Size (AWG) | 20AWG to 18AWG |
Wire Size Range (AWG) | 17 |
Where can I find additional details, specifications and documents for a 929967-1?
Additional datasheets, footprints and schematics for 929967-1 are listed on our Part Details page. You can also find images and similar parts to 929967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929967-1 fall under?
The 929967-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929967-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929967-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Boersig and RS have stock available or on a lead time for 929967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929967-1 often in real-time on the comparison pages.
What if I can't find stock of 929967-1?
You can fill out our help required form which you can use to request a quote for 929967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.