Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820A-37374 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
69,710
in stock
|
Buy Now | |
element14
from US$0.28
|
69,710
in stock
|
Buy Now | |
Farnell
from US$0.24
|
69,710
in stock
|
Buy Now | |
TE Store
from US$0.17
|
6,850
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Typical Current Rating | 11A |
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Wire Size Search | .2mm², .22mm², 21AWG, 22AWG, 23AWG, .35mm², .4mm², .3mm², .25mm² |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .2 – .4mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Contact, Tab, Crimp, 21Awg Rohs Compliant: Yes |Amp Te Connectivity 929966-1 | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 21AWG | element14 |
STIFTKONTAKT 2,5MMD Terminal Type: Pin Mating Pin Diameter: 2.5 mm Mating Pin Diameter: .098 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 24 – 21 AWG Pin 2.5 mm .098" 25 – 40 A (Power) | Round Connector System & Pin And Socket | Part Number: 929966-1 | Internal Number: 929966-1 | Alias Number: 820A-37374 | TE Connectivity | TE Store |
Contact pin crimp 2.5mm System | RS |
Contact PIN Crimp ST Cable Mount Strip | Future Electronics |
PCB Connector Contact, Male, Crimp, Tin Plating 22 - 24 AWG | TE Connectivity 929966-1 | RS Americas |
Where can I find additional details, specifications and documents for a 929966-1?
Additional datasheets, footprints and schematics for 929966-1 are listed on our Part Details page. You can also find images and similar parts to 929966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929966-1 fall under?
The 929966-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929966-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929966-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 929966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929966-1 often in real-time on the comparison pages.
What if I can't find stock of 929966-1?
You can fill out our help required form which you can use to request a quote for 929966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.