Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
4,340
in stock
|
Buy Now | |
TE Store
from US$1.80
|
10,788
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
1,525
in stock
|
Buy Now | |
element14
from US$1.86
|
1,525
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,525
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Classification | Power |
---|---|
Contact Type | Tab |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 30A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Base Material | Copper Alloy |
Accepts Wire Insulation Diameter Range | 3 – 3.8mm, .118 – .15in |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Overall Length | 33.7mm, 1.32in |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-5 TAB CONT. AU (S) Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 16 – 14 AWG Wire Size: 1.23 – 2.27 mm² Product Terminates To: Wire & Cable Tab Gold 16 – 14 AWG 1.23 – 2.27 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 917802-2 | Internal Number: 917802-2 | TE Connectivity | TE Store |
Contact,Tab,S-size,16-14AWG,D5200 | RS |
Contact, Pin, 16-14Awg, Crimp | Newark Electronics |
CONTACT, PIN, 16-14AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic D5000 Series |
RoHS: | Unknown |
Product Range | Dynamic D5000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 917802-2?
Additional datasheets, footprints and schematics for 917802-2 are listed on our Part Details page. You can also find images and similar parts to 917802-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917802-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917802-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917802-2 fall under?
The 917802-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 917802-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917802-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 917802-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917802-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 917802-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917802-2 often in real-time on the comparison pages.
What if I can't find stock of 917802-2?
You can fill out our help required form which you can use to request a quote for 917802-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.