Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$1.99
|
791
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
426
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
426
in stock
|
Buy Now | |
Distrelec
from US$3.14
|
365
in stock
|
Buy Now | |
Farnell
from US$2.37
|
360
in stock
|
Buy Now | |
Conrad
from US$5.32
|
140
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$2.07
|
-
|
Buy Now | |
TE Store
from US$2.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 2 |
Number of Cavities | 2 |
Number of Rows | 1 |
Contact Type | Tab |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Height | 1.85in, 47mm |
Width | 16.54mm, .651in |
Length | 1.316in, 33.44mm |
Operating Voltage | 630VDC, 630VAC |
Housing Color | Black |
Centerline (Pitch) | .399in, 10.16mm |
Housing Material | Polyester GF |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Series Number | 5000 |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings TAB HSG 2P K/Y | Rapid Electronics |
Headers & Wire Housings Tab Hsg 2P K/Y |Amp Te Connectivity 2-353046-2 | Newark Electronics |
TE Connectivity DYNAMIC D-5200S TAB HSG 2P K/Y Headers & | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Housing FH 2 way TAB 10.16mm Y key D-5 | RS |
Connector type: Plug | Conrad |
Conn Housing M 2 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000,10.16mm Pitch 2 Way, 1 Row Male Straight PCB Housing | TE Connectivity 2-353046-2 | RS Americas |
Special Order: DYNAMIC D-5200S TAB HSG 2P K/Y Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Termination Method to Wire & Cable: Crimp Housing Housing for Male Terminals Wire-to-Wire 2 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 2-353046-2 | Internal Number: 2-353046-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-353046-2?
Additional datasheets, footprints and schematics for 2-353046-2 are listed on our Part Details page. You can also find images and similar parts to 2-353046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353046-2 fall under?
The 2-353046-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-353046-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353046-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-353046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353046-2 often in real-time on the comparison pages.
What if I can't find stock of 2-353046-2?
You can fill out our help required form which you can use to request a quote for 2-353046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.