Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
580
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
580
in stock
|
Buy Now | |
Farnell
from US$2.60
|
480
in stock
|
Buy Now | |
element14
from US$1.82
|
456
in stock
|
Buy Now | |
TE Store
from US$2.67
|
217
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
Boersig
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Cavities | 3 |
Preloaded | No |
Number of Rows | 1 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Type | Tab |
Width | .651in, 16.54mm |
Height | 1.85in, 47mm |
Length | 43.6mm, 1.716in |
Operating Voltage | 630VDC, 630VAC |
Centerline (Pitch) | 10.16mm, .399in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
VDE Tested | No |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Receptacle Housing |
Circuit Application | Power |
Halogen Free | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 5000 |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
|Amp Te Connectivity 1-353046-3 | Newark Electronics |
Headers&Wire Housings TAB HSG 3P K/X | Rapid Electronics |
TE Connectivity DYNAMIC D-5200S TAB HSG 3P K/X Headers & | Distrelec |
CONN HOUSING, PLUG, 3POS, 10.16MM | Farnell |
CONNECTOR HOUSING, PLUG, 3POS, 10.16MM | element14 |
DYNAMIC D-5200S TAB HSG 3P K/X Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .399 in Housing Housing for Male Terminals Wire-to-Wire 3 | Receptacle And Tab Housing: 5.08 Or 10.16 Mm Pitch & 250-600V | Part Number: 1-353046-3 | Internal Number: 1-353046-3 | .399" | TE Store |
Housing FH 2 way TAB 10.16mm X key D-5 | RS |
Conn Housing M 3 POS 10.16mm Crimp ST Cable Mount Bag | Avnet America |
Dynamic 5000,10.16mm Pitch 3 Way, 1 Row Male Straight PCB Housing | TE Connectivity 1-353046-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-353046-3?
Additional datasheets, footprints and schematics for 1-353046-3 are listed on our Part Details page. You can also find images and similar parts to 1-353046-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353046-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353046-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353046-3 fall under?
The 1-353046-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-353046-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353046-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353046-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353046-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-353046-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353046-3 often in real-time on the comparison pages.
What if I can't find stock of 1-353046-3?
You can fill out our help required form which you can use to request a quote for 1-353046-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.